Brady Corporation Signs, Nameplates, Posters 120603

Description
B302 5X7 BLK,RED/WHT SAFETY GLOV
Request a Quote Datasheet
Description
B302 5X7 BLK,RED/WHT SAFETY GLOV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-120603-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-120603-ND
Signs, Nameplates, Posters 2267-120603-ND
B302 5X7 BLK,RED/WHT SAFETY GLOV

B302 5X7 BLK,RED/WHT SAFETY GLOV

Buy Now Datasheet
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 120603 - 754473-69856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 120603
754473-69856
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 120603 754473-69856
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-120603-ND 754473-69856
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 120603
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286113 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details