Brady Corporation Brady B-946 Vinyl Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Pressure Sensitive Adhesive - 119968 119968

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Vinyl Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Pressure Sensitive Adhesive - 119968 - 754473-69702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Pressure Sensitive Adhesive - 119968
754473-69702
Brady B-946 Vinyl Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Pressure Sensitive Adhesive - 119968 754473-69702
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is produced using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69702
Product Name Brady B-946 Vinyl Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Pressure Sensitive Adhesive - 119968
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details