Brady Corporation Brady B-302 Polyester Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Laminated - 119955 119955

Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Laminated - 119955 - 754473-69689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Laminated - 119955
754473-69689
Brady B-302 Polyester Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Laminated - 119955 754473-69689
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69689
Product Name Brady B-302 Polyester Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Laminated - 119955
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details