Brady Corporation Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119938 119938

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119938 - 754473-69671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119938
754473-69671
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119938 754473-69671
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69671
Product Name Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119938
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details