Brady Corporation Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119865 119865

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119865 - 754473-69552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119865
754473-69552
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119865 754473-69552
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69552
Product Name Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Glow in the Dark - 119865
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details