Brady Corporation Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119773 119773

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119773 - 754473-69357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119773
754473-69357
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119773 754473-69357
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-69357
Product Name Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119773
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details