R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-68677 |
| Product Name | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - 119486 |
| Safety / Warning Type | Fire / High Heat |