Brady Corporation Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Laminated - 119478 119478

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Laminated - 119478 - 754473-68669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Laminated - 119478
754473-68669
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Laminated - 119478 754473-68669
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-68669
Product Name Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Laminated - 119478
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details