Brady Corporation Signs, Nameplates, Posters 119440

Description
B302 10X14 BLK,RED/WHT PPE FACE
Request a Quote Datasheet
Description
B302 10X14 BLK,RED/WHT PPE FACE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-119440-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-119440-ND
Signs, Nameplates, Posters 2267-119440-ND
B302 10X14 BLK,RED/WHT PPE FACE

B302 10X14 BLK,RED/WHT PPE FACE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119440 - 754473-68631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119440
754473-68631
Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119440 754473-68631
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-119440-ND 754473-68631
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Laminated - 119440
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2111247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details