Brady Corporation Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 119431 119431

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 119431 - 754473-68622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 119431
754473-68622
Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 119431 754473-68622
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-68622
Product Name Brady B-555 Aluminum Rectangle Fire Safety Sign - 10 in Width x 7 in Height - 119431
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details