Brady Corporation Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119424 119424

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119424 - 754473-68615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119424
754473-68615
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119424 754473-68615
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from vinyl which is the B-946 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-68615
Product Name Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119424
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 214482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Features Adhesive Backed
Width 2.91 inches (74 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details