R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-68556 |
| Product Name | Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - 119365 |
| Safety / Warning Type | Fire / High Heat |