Brady Corporation Signs, Nameplates, Posters 119321

Description
B302 5X7 BLK,RED/WHT FIRE SAFETY
Request a Quote Datasheet
Description
B302 5X7 BLK,RED/WHT FIRE SAFETY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-119321-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-119321-ND
Signs, Nameplates, Posters 2267-119321-ND
B302 5X7 BLK,RED/WHT FIRE SAFETY

B302 5X7 BLK,RED/WHT FIRE SAFETY

Buy Now Datasheet
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119321 - 754473-68512 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119321
754473-68512
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119321 754473-68512
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-119321-ND 754473-68512
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119321
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details