B-347 FIRE SAFETY SGN 10X7 RED/B
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire safety sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-119238-ND | 754473-66291 |
| Product Name | Signs, Nameplates, Posters | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Safety Sign - 7 in Width x 10 in Height - Glow in the Dark - 119238 |
| Materials of Construction | Polyester | Polyester / Polystyrene |