Brady Corporation Signs, Nameplates, Posters 119222

Description
B-401 FIRE SAFETY SGN 10X14 GRN,
Request a Quote Datasheet
Description
B-401 FIRE SAFETY SGN 10X14 GRN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-119222-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-119222-ND
Signs, Nameplates, Posters 2267-119222-ND
B-401 FIRE SAFETY SGN 10X14 GRN,

B-401 FIRE SAFETY SGN 10X14 GRN,

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - 119222 - 754473-66275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - 119222
754473-66275
Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - 119222 754473-66275
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-119222-ND 754473-66275
Product Name Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Fire Safety Sign - 14 in Width x 10 in Height - 119222
Materials of Construction Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details