Brady Corporation Labels, Stickers, Decals - Preprinted 119216

Description
B946 10X14 BLK,GRN/WHT FIRST AID
Request a Quote Datasheet
Description
B946 10X14 BLK,GRN/WHT FIRST AID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-119216-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-119216-ND
Labels, Stickers, Decals - Preprinted 2267-119216-ND
B946 10X14 BLK,GRN/WHT FIRST AID

B946 10X14 BLK,GRN/WHT FIRST AID

Buy Now Datasheet
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119216 - 754473-66269 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119216
754473-66269
Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119216 754473-66269
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire safety sign is manufactured using vinyl which is the B-946 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-119216-ND 754473-66269
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Vinyl Rectangle Fire Safety Sign - 14 in Width x 10 in Height - Pressure Sensitive Adhesive - 119216
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details