Brady Corporation Signs, Nameplates, Posters 119204

Description
B302 7X5 BLK,GRN/WHT SAFETY SHOW
Request a Quote Datasheet
Description
B302 7X5 BLK,GRN/WHT SAFETY SHOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-119204-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-119204-ND
Signs, Nameplates, Posters 2267-119204-ND
B302 7X5 BLK,GRN/WHT SAFETY SHOW

B302 7X5 BLK,GRN/WHT SAFETY SHOW

Buy Now Datasheet
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119204 - 754473-66257 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119204
754473-66257
Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119204 754473-66257
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-119204-ND 754473-66257
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Fire Safety Sign - 7 in Width x 5 in Height - Laminated - 119204
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details