Brady Corporation GHS Corrosive Picto Labels 118894

Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet
Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Corrosive Picto Labels - 118894 - Brady Corporation
Milwaukee, WI, USA
GHS Corrosive Picto Labels
118894
GHS Corrosive Picto Labels 118894
Pre-printed GHS pictogram die cut labels on a card.

Pre-printed GHS pictogram die cut labels on a card.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-118894-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-118894-ND
Labels, Stickers, Decals - Preprinted 2267-118894-ND
"GHS CORROSIVE B235 16/CARD 1"""

"GHS CORROSIVE B235 16/CARD 1"""

Buy Now Datasheet
Brady B-235 Black / Red on White Diamond Paper Hazardous Material Label - 1 in Width - 1 in Height - 118894 - 754473-66135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Red on White Diamond Paper Hazardous Material Label - 1 in Width - 1 in Height - 118894
754473-66135
Brady B-235 Black / Red on White Diamond Paper Hazardous Material Label - 1 in Width - 1 in Height - 118894 754473-66135
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses paper for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses paper for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118894 2267-118894-ND 754473-66135
Product Name GHS Corrosive Picto Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Red on White Diamond Paper Hazardous Material Label - 1 in Width - 1 in Height - 118894
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details