Brady Corporation GHS Gas Pressure Picto Labels 118887

Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet
Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Gas Pressure Picto Labels - 118887 - Brady Corporation
Milwaukee, WI, USA
GHS Gas Pressure Picto Labels
118887
GHS Gas Pressure Picto Labels 118887
Pre-printed GHS pictogram die cut labels on a card.

Pre-printed GHS pictogram die cut labels on a card.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-118887-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-118887-ND
Labels, Stickers, Decals - Preprinted 2267-118887-ND
GHS GAS PRESSURE B235 39/CARD 5/

GHS GAS PRESSURE B235 39/CARD 5/

Buy Now Datasheet
Brady B-235 Black / Red on White Square Paper Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118887 - 754473-66128 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-235 Black / Red on White Square Paper Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118887
754473-66128
Brady B-235 Black / Red on White Square Paper Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118887 754473-66128
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 hazardous material label are: 5/8 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses paper for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-235 hazardous material label are: 5/8 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses paper for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118887 2267-118887-ND 754473-66128
Product Name GHS Gas Pressure Picto Labels Labels, Stickers, Decals - Preprinted Brady B-235 Black / Red on White Square Paper Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118887
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details