Brady Corporation GHS Severe Toxic Picto Labels 118846

Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet
Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Severe Toxic Picto Labels - 118846 - Brady Corporation
Milwaukee, WI, USA
GHS Severe Toxic Picto Labels
118846
GHS Severe Toxic Picto Labels 118846
Pre-printed GHS pictogram die cut labels on a card.

Pre-printed GHS pictogram die cut labels on a card.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-118846-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-118846-ND
Labels, Stickers, Decals - Preprinted 2267-118846-ND
GHS SEVERE TOXIC B7569 16/CARD 1

GHS SEVERE TOXIC B7569 16/CARD 1

Buy Now Datasheet
Brady B-7569 Black / Red on White Diamond Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 118846 - 754473-66086 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Red on White Diamond Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 118846
754473-66086
Brady B-7569 Black / Red on White Diamond Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 118846 754473-66086
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 1 in W x 1 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118846 2267-118846-ND 754473-66086
Product Name GHS Severe Toxic Picto Labels Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Red on White Diamond Vinyl Hazardous Material Label - 1 in Width - 1 in Height - 118846
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details