Pre-printed GHS pictogram die cut labels on a card.
"GHS GAS PRESSURE B7569 4/CARD 2"""
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 2 in W x 2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 118835 | 2267-118835-ND | 754473-66039 |
| Product Name | GHS Gas Pressure Picto Labels | Labels, Stickers, Decals - Preprinted | Brady B-7569 Black / Red on White Diamond Vinyl Hazardous Material Label - 2 in Width - 2 in Height - 118835 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) | HAZMAT (Hazaondous Material); Chemical |