Brady Corporation GHS Explosive Picto Labels 118815

Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet
Description
Pre-printed GHS pictogram die cut labels on a card.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHS Explosive Picto Labels - 118815 - Brady Corporation
Milwaukee, WI, USA
GHS Explosive Picto Labels
118815
GHS Explosive Picto Labels 118815
Pre-printed GHS pictogram die cut labels on a card.

Pre-printed GHS pictogram die cut labels on a card.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-118815-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-118815-ND
Labels, Stickers, Decals - Preprinted 2267-118815-ND
"GHS EXPLOSIVE B7569 39/CARD 5/8"""

"GHS EXPLOSIVE B7569 39/CARD 5/8"""

Buy Now Datasheet
Brady B-7569 Black / Red on White Square Vinyl Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118815 - 754473-66019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-7569 Black / Red on White Square Vinyl Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118815
754473-66019
Brady B-7569 Black / Red on White Square Vinyl Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118815 754473-66019
The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 5/8 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady hazardous material label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7569 hazardous material label are: 5/8 in W x 5/8 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118815 2267-118815-ND 754473-66019
Product Name GHS Explosive Picto Labels Labels, Stickers, Decals - Preprinted Brady B-7569 Black / Red on White Square Vinyl Hazardous Material Label - 5/8 in Width - 5/8 in Height - 118815
Safety / Warning Type HAZMAT (Hazaondous Material); Flammable / Explosion Hazard HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details