Brady Corporation Eco-Friendly Notice Sign 118294

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118294 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118294
Eco-Friendly Notice Sign 118294
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 118294 - 754473-18090 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 118294
754473-18090
Brady B-558 Recycled Film Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 118294 754473-18090
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118294 754473-18090
Product Name Eco-Friendly Notice Sign Brady B-558 Recycled Film Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 118294
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details