These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & operational sign is manufactured using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 118293 | 754473-18089 |
| Product Name | Eco-Friendly Caution Sign | Brady B-558 Recycled Film Rectangle Yellow Machine & Operational Sign - 10 in Width - 118293 |
| Safety / Warning Type | Lock Out |