Brady Corporation Eco-Friendly Caution Sign 118287

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 118287 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
118287
Eco-Friendly Caution Sign 118287
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 118287 - 754473-18083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 118287
754473-18083
Brady B-558 Recycled Film Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 118287 754473-18083
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118287 754473-18083
Product Name Eco-Friendly Caution Sign Brady B-558 Recycled Film Yellow Preprinted Header - 14 in Width x 10 in Height - TEXT: CAUTION - 118287
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details