Brady Corporation Eco-Friendly Caution Sign 118282

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 118282 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
118282
Eco-Friendly Caution Sign 118282
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR FORKLIFT TRAFFIC - 118282 - 754473-18078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR FORKLIFT TRAFFIC - 118282
754473-18078
Brady B-558 Recycled Film Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR FORKLIFT TRAFFIC - 118282 754473-18078
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: WATCH FOR FORKLIFT TRAFFIC. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: WATCH FOR FORKLIFT TRAFFIC. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118282 754473-18078
Product Name Eco-Friendly Caution Sign Brady B-558 Recycled Film Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: WATCH FOR FORKLIFT TRAFFIC - 118282
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details