Brady Corporation Eco-Friendly Caution Sign 118279

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 118279 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
118279
Eco-Friendly Caution Sign 118279
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118279-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118279-ND
Signs, Nameplates, Posters 2267-118279-ND
B558 10X14 B/Y SUSTAINABLE CAUTI

B558 10X14 B/Y SUSTAINABLE CAUTI

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE WITHOUT GUARDS - 118279 - 754473-18075 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE WITHOUT GUARDS - 118279
754473-18075
Brady B-558 Recycled Film Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE WITHOUT GUARDS - 118279 754473-18075
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION DO NOT OPERATE WITHOUT GUARDS. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, OSHA, PSTC-101, PSTC-133, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION DO NOT OPERATE WITHOUT GUARDS. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, OSHA, PSTC-101, PSTC-133, SAE standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118279 2267-118279-ND 754473-18075
Product Name Eco-Friendly Caution Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT OPERATE WITHOUT GUARDS - 118279
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Prohibition Signs - 2267869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details