Brady Corporation Eco-Friendly Notice Sign 118254

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118254 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118254
Eco-Friendly Notice Sign 118254
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118254-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118254-ND
Signs, Nameplates, Posters 2267-118254-ND
B558 10X14 BLU,BLK/W SUSTAINABLE

B558 10X14 BLU,BLK/W SUSTAINABLE

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMPLOYEE ENTRANCE ONLY - 118254 - 754473-18050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMPLOYEE ENTRANCE ONLY - 118254
754473-18050
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMPLOYEE ENTRANCE ONLY - 118254 754473-18050
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is printed with the following image: hand symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE EMPLOYEE ENTRANCE ONLY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This restricted area / no trespassing sign is printed with the following image: hand symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: NOTICE EMPLOYEE ENTRANCE ONLY. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118254 2267-118254-ND 754473-18050
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE EMPLOYEE ENTRANCE ONLY - 118254
Materials of Construction Eco-Friendly Pressure Sensitive Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1252363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Paper
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details