These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: NOTICE SMOKING AREA. This sign is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 118248 | 754473-18044 |
| Product Name | Eco-Friendly Notice Sign | Brady B-558 Recycled Film Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE SMOKING AREA - 118248 |
| Materials of Construction | Eco-Friendly Pressure Sensitive | Recycled Film |