Brady Corporation Eco-Friendly Notice Sign 118243

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118243 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118243
Eco-Friendly Notice Sign 118243
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118243 - 754473-18039 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118243
754473-18039
Brady B-558 Recycled Film White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118243 754473-18039
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This item is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep space clear sign is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This item is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118243 754473-18039
Product Name Eco-Friendly Notice Sign Brady B-558 Recycled Film White Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118243
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details