Brady Corporation Eco-Friendly Notice Sign 118242

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118242 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118242
Eco-Friendly Notice Sign 118242
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118242 - 754473-18038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118242
754473-18038
Brady B-558 Recycled Film White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118242 754473-18038
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is made from recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This part is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is made from recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is designed with a white background and text and/or image color(s) of black / blue. This part is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118242 754473-18038
Product Name Eco-Friendly Notice Sign Brady B-558 Recycled Film White Keep Space Clear Sign - 10 in Width x 7 in Height - TEXT: NOTICE KEEP THIS AREA CLEAR - 118242
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2461 ft (0.7500 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details