These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady preprinted header is made from recycled film which is the B-558 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is manufactured with a white background and text and/or image color(s) of blue. This SKU is written in English with the following text: NOTICE. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 118235 | 754473-18031 |
| Product Name | Eco-Friendly Notice Sign | Brady B-558 Recycled Film White Preprinted Header - 14 in Width x 10 in Height - TEXT: NOTICE - 118235 |
| Materials of Construction | Eco-Friendly Pressure Sensitive | Recycled Film |