Brady Corporation Eco-Friendly Notice Sign 118234

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 118234 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
118234
Eco-Friendly Notice Sign 118234
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-588 Recycled Film White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 118234 - 754473-18030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-588 Recycled Film White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 118234
754473-18030
Brady B-588 Recycled Film White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 118234 754473-18030
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using recycled film which is the B-588 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of blue. This product is written in English with the following text: NOTICE. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is manufactured using recycled film which is the B-588 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is designed with a white background and text and/or image color(s) of blue. This product is written in English with the following text: NOTICE. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118234 754473-18030
Product Name Eco-Friendly Notice Sign Brady B-588 Recycled Film White Preprinted Header - 10 in Width x 7 in Height - TEXT: NOTICE - 118234
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details