Brady Corporation Eco-Friendly Danger Sign 118228

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118228 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118228
Eco-Friendly Danger Sign 118228
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118228-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118228-ND
Signs, Nameplates, Posters 2267-118228-ND
B558 B,R/W 10X14 SUSTAINABLE DAN

B558 B,R/W 10X14 SUSTAINABLE DAN

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA KEEP OUT - 118228 - 754473-18024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA KEEP OUT - 118228
754473-18024
Brady B-558 Recycled Film Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA KEEP OUT - 118228 754473-18024
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady construction site sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA KEEP OUT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady construction site sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This construction site sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: CONSTRUCTION AREA KEEP OUT. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118228 2267-118228-ND 754473-18024
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Construction Site Sign - 14 in Width x 10 in Height - TEXT: CONSTRUCTION AREA KEEP OUT - 118228
Materials of Construction Eco-Friendly Pressure Sensitive Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details