Brady Corporation Eco-Friendly Danger Sign 118218

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118218 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118218
Eco-Friendly Danger Sign 118218
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118218-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118218-ND
Signs, Nameplates, Posters 2267-118218-ND
B558 B,R/W 10X14 SUSTAINABLE DAN

B558 B,R/W 10X14 SUSTAINABLE DAN

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: ALL DRIVERS MUST CHOCK WHEELS - 118218 - 754473-18014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: ALL DRIVERS MUST CHOCK WHEELS - 118218
754473-18014
Brady B-558 Recycled Film Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: ALL DRIVERS MUST CHOCK WHEELS - 118218 754473-18014
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck driver instruction sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck driver instruction sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: ALL DRIVERS MUST CHOCK WHEELS. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck driver instruction sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This truck driver instruction sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: ALL DRIVERS MUST CHOCK WHEELS. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118218 2267-118218-ND 754473-18014
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Truck Driver Instruction Sign - 14 in Width x 10 in Height - TEXT: ALL DRIVERS MUST CHOCK WHEELS - 118218
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details