Brady Corporation Signs, Nameplates, Posters 118182

Description
B558 B,R/W 10X14 SUSTAINABLE DAN
Request a Quote Datasheet
Description
B558 B,R/W 10X14 SUSTAINABLE DAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-118182-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118182-ND
Signs, Nameplates, Posters 2267-118182-ND
B558 B,R/W 10X14 SUSTAINABLE DAN

B558 B,R/W 10X14 SUSTAINABLE DAN

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 118182 - 754473-17978 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 118182
754473-17978
Brady B-558 Recycled Film Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 118182 754473-17978
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER HIGH VOLTAGE. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-118182-ND 754473-17978
Product Name Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: DANGER HIGH VOLTAGE - 118182
Materials of Construction Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details