Brady Corporation Eco-Friendly Danger Sign 118166

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118166 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118166
Eco-Friendly Danger Sign 118166
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 118166 - 754473-17962 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 118166
754473-17962
Brady B-558 Recycled Film Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 118166 754473-17962
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118166 754473-17962
Product Name Eco-Friendly Danger Sign Brady B-558 Recycled Film Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT OPERATE THIS MACHINE UNLESS AUTHORIZED - 118166
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details