Brady Corporation Eco-Friendly Danger Sign 118164

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118164 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118164
Eco-Friendly Danger Sign 118164
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 118164 - 754473-17960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 118164
754473-17960
Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 118164 754473-17960
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY. This SKU is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118164 754473-17960
Product Name Eco-Friendly Danger Sign Brady B-558 Recycled Film Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: DANGER DO NOT ENTER AUTHORIZED PERSONNEL ONLY - 118164
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details