Brady Corporation Eco-Friendly Danger Sign 118158

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118158 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118158
Eco-Friendly Danger Sign 118158
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Brady B-558 Recycled Film Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 118158 - 754473-17954 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 118158
754473-17954
Brady B-558 Recycled Film Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 118158 754473-17954
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using recycled film which is the B-558 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is produced using recycled film which is the B-558 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CONFINED SPACE ENTER BY PERMIT ONLY. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118158 754473-17954
Product Name Eco-Friendly Danger Sign Brady B-558 Recycled Film Rectangle White Confined Space Sign - 10 in Width x 7 in Height - TEXT: CONFINED SPACE ENTER BY PERMIT ONLY - 118158
Materials of Construction Eco-Friendly Pressure Sensitive Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details