Brady Corporation Eco-Friendly Danger Sign 118155

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Danger Sign - 118155 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Danger Sign
118155
Eco-Friendly Danger Sign 118155
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118155-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118155-ND
Signs, Nameplates, Posters 2267-118155-ND
B558 B,R/W 10X14 SUSTAINABLE DAN

B558 B,R/W 10X14 SUSTAINABLE DAN

Buy Now Datasheet
Brady B-558 Recycled Film White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 118155 - 754473-17951 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 118155
754473-17951
Brady B-558 Recycled Film White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 118155 754473-17951
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady preprinted header is produced using recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This preprinted header sign is manufactured with a white background and text and/or image color(s) of black / red. This part is written in English with the following text: DANGER. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118155 2267-118155-ND 754473-17951
Product Name Eco-Friendly Danger Sign Signs, Nameplates, Posters Brady B-558 Recycled Film White Preprinted Header - 14 in Width x 10 in Height - TEXT: DANGER - 118155
Materials of Construction Eco-Friendly Pressure Sensitive Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details