Brady Corporation Eco-Friendly No Smoking Sign 118146

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Eco-Friendly No Smoking Sign
118146
Eco-Friendly No Smoking Sign 118146
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118146-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118146-ND
Signs, Nameplates, Posters 2267-118146-ND
B558 7X10 B,R/W SUSTAINABLE NO S

B558 7X10 B,R/W SUSTAINABLE NO S

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING - 118146 - 754473-17942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING - 118146
754473-17942
Brady B-558 Recycled Film Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING - 118146 754473-17942
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NO SMOKING. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking not permitted sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: NO SMOKING. This item is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118146 2267-118146-ND 754473-17942
Product Name Eco-Friendly No Smoking Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Smoking Not Permitted Sign - 7 in Width x 10 in Height - TEXT: NO SMOKING - 118146
Materials of Construction Eco-Friendly Pressure Sensitive Plastic / Film Recycled Film
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details