Brady Corporation Eco-Friendly Exit Sign 118145

Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet
Description
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Exit Sign - 118145 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Exit Sign
118145
Eco-Friendly Exit Sign 118145
These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

These signs are made up of recycled film that is made of 20% pre-consumer waste. Recommended for indoor use only.

Supplier's Site
Signs, Nameplates, Posters - 2267-118145-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-118145-ND
Signs, Nameplates, Posters 2267-118145-ND
B558 10X14 RED/WHT SUSTAINABLE E

B558 10X14 RED/WHT SUSTAINABLE E

Buy Now Datasheet
Brady B-558 Recycled Film Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 118145 - 754473-17941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 118145
754473-17941
Brady B-558 Recycled Film Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 118145 754473-17941
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from recycled film which is the B-558 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EXIT ONLY. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 118145 2267-118145-ND 754473-17941
Product Name Eco-Friendly Exit Sign Signs, Nameplates, Posters Brady B-558 Recycled Film Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EXIT ONLY - 118145
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 8134454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Crushing of hands
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details