Brady Corporation RED/WHT SUSTAINABLE EXIT SIGN 118136

Description
RED/WHT SUSTAINABLE EXIT SIGN
Description
RED/WHT SUSTAINABLE EXIT SIGN

Suppliers

Company
Product
Description
Supplier Links
RED/WHT SUSTAINABLE EXIT SIGN - 118136 - Brady Corporation
Milwaukee, WI, USA
RED/WHT SUSTAINABLE EXIT SIGN
118136
RED/WHT SUSTAINABLE EXIT SIGN 118136
RED/WHT SUSTAINABLE EXIT SIGN

RED/WHT SUSTAINABLE EXIT SIGN

Supplier's Site
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118136 - 754473-17932 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118136
754473-17932
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118136 754473-17932
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from recycled film which is the B-558 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is made from recycled film which is the B-558 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: EXIT. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118136 754473-17932
Product Name RED/WHT SUSTAINABLE EXIT SIGN Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118136
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details