Brady Corporation RED/WHT SUSTAINABLE EXIT SIGN 118134

Description
RED/WHT SUSTAINABLE EXIT SIGN
Description
RED/WHT SUSTAINABLE EXIT SIGN

Suppliers

Company
Product
Description
Supplier Links
RED/WHT SUSTAINABLE EXIT SIGN - 118134 - Brady Corporation
Milwaukee, WI, USA
RED/WHT SUSTAINABLE EXIT SIGN
118134
RED/WHT SUSTAINABLE EXIT SIGN 118134
RED/WHT SUSTAINABLE EXIT SIGN

RED/WHT SUSTAINABLE EXIT SIGN

Supplier's Site
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118134 - 754473-17930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118134
754473-17930
Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118134 754473-17930
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is constructed using recycled film which is the B-558 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: EXIT. This product is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, ASTM D 523, PSTC-101, PSTC-133 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 118134 754473-17930
Product Name RED/WHT SUSTAINABLE EXIT SIGN Brady B-558 Recycled Film Rectangle White Exit Sign - 10 in Width x 7 in Height - TEXT: EXIT - 118134
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details