Brady Corporation Eco-Friendly Caution Sign 116237

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116237 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116237
Eco-Friendly Caution Sign 116237
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116237-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116237-ND
Signs, Nameplates, Posters 2267-116237-ND
"B563,ECO, 7""H X 10""W, CAUTION SI"

"B563,ECO, 7""H X 10""W, CAUTION SI"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 10 in Width - 116237 - 754473-18880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 10 in Width - 116237
754473-18880
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 10 in Width - 116237 754473-18880
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & operational sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & operational sign is manufactured using high density polypropylene which is the B-563 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116237 2267-116237-ND 754473-18880
Product Name Eco-Friendly Caution Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 10 in Width - 116237
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details