Brady Corporation Eco-Friendly Caution Sign 116236

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116236 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116236
Eco-Friendly Caution Sign 116236
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116236-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116236-ND
Signs, Nameplates, Posters 2267-116236-ND
"B563,ECO, 10""H X 14""W, CAUTION S"

"B563,ECO, 10""H X 14""W, CAUTION S"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 14 in Width - 116236 - 754473-18879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 14 in Width - 116236
754473-18879
Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 14 in Width - 116236 754473-18879
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & operational sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & operational sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION WHEELS MUST BE CHOCKED BEFORE LOADING OR UNLOADING. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116236 2267-116236-ND 754473-18879
Product Name Eco-Friendly Caution Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle Yellow Machine & Operational Sign - 14 in Width - 116236
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 7760982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details