Brady Corporation Eco-Friendly Caution Sign 116207

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Caution Sign - 116207 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Caution Sign
116207
Eco-Friendly Caution Sign 116207
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Brady B-563 High Density Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116207 - 754473-18850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116207
754473-18850
Brady B-563 High Density Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116207 754473-18850
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 116207 754473-18850
Product Name Eco-Friendly Caution Sign Brady B-563 High Density Polypropylene Rectangle Yellow Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION - 116207
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details