Brady Corporation Eco-Friendly Notice Sign 116195

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116195 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116195
Eco-Friendly Notice Sign 116195
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116195-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116195-ND
Signs, Nameplates, Posters 2267-116195-ND
"B563,ECO, 7""H X 10""W, NOTICE SIG"

"B563,ECO, 7""H X 10""W, NOTICE SIG"

Buy Now Datasheet
Brady B-563 Eco-Friendly Plastic Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES - 116195 - 754473-18838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 Eco-Friendly Plastic Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES - 116195
754473-18838
Brady B-563 Eco-Friendly Plastic Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES - 116195 754473-18838
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is constructed using eco-friendly plastic which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: surveillance camera symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady alarm / surveillance notice sign is constructed using eco-friendly plastic which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This alarm / surveillance notice sign is designed with the following image: surveillance camera symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116195 2267-116195-ND 754473-18838
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-563 Eco-Friendly Plastic Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE VIDEO SURVEILLANCE IN USE ON THESE PREMISES - 116195
Materials of Construction Plastic / Film Plastic / Film; Eco-Friendly Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details