Brady Corporation Eco-Friendly Notice Sign 116192

Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet
Description
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eco-Friendly Notice Sign - 116192 - Brady Corporation
Milwaukee, WI, USA
Eco-Friendly Notice Sign
116192
Eco-Friendly Notice Sign 116192
These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.

Supplier's Site
Signs, Nameplates, Posters - 2267-116192-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-116192-ND
Signs, Nameplates, Posters 2267-116192-ND
"B563,ECO, 7""H X 10""W, NOTICE SIG"

"B563,ECO, 7""H X 10""W, NOTICE SIG"

Buy Now Datasheet
Brady B-563 High Density Polypropylene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE SMOKING AREA - 116192 - 754473-18835 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE SMOKING AREA - 116192
754473-18835
Brady B-563 High Density Polypropylene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE SMOKING AREA - 116192 754473-18835
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE SMOKING AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady smoking permitted sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE SMOKING AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 1593, ASTM D 523 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 116192 2267-116192-ND 754473-18835
Product Name Eco-Friendly Notice Sign Signs, Nameplates, Posters Brady B-563 High Density Polypropylene Rectangle White Smoking Permitted Sign - 10 in Width x 7 in Height - TEXT: NOTICE SMOKING AREA - 116192
Materials of Construction Plastic / Film High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details