Brady Corporation Brady B-563 High Density Polypropylene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 116190 116190

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE REPORT ALL INJURIES IMMEDIATELY NO MATTER HOW SLIGHT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE REPORT ALL INJURIES IMMEDIATELY NO MATTER HOW SLIGHT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-563 High Density Polypropylene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 116190 - 754473-18833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-563 High Density Polypropylene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 116190
754473-18833
Brady B-563 High Density Polypropylene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 116190 754473-18833
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE REPORT ALL INJURIES IMMEDIATELY NO MATTER HOW SLIGHT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using high density polypropylene which is the B-563 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This accident notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NOTICE REPORT ALL INJURIES IMMEDIATELY NO MATTER HOW SLIGHT. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-18833
Product Name Brady B-563 High Density Polypropylene Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 116190
Materials of Construction High Density Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details